Vishay Intertechnology, Inc. RES 14.2K OHM 1/2W 0.1% AXIAL CMF5514K200BEEA

Description
RES 14.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.2K OHM 1/2W 0.1% AXIAL - CMF5514K200BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.2K OHM 1/2W 0.1% AXIAL
CMF5514K200BEEA
RES 14.2K OHM 1/2W 0.1% AXIAL CMF5514K200BEEA
RES 14.2Kohm 1/2W 0.1% AXIAL

RES 14.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K200BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K200BEEA-ND
Through Hole Resistors CMF5514K200BEEA-ND
14.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14.2K .1% T-9 Ea E3 Vishay - 68P1352 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.2K .1% T-9 Ea E3 Vishay
68P1352
Cmf-55 14.2K .1% T-9 Ea E3 Vishay 68P1352
CMF-55 14.2K .1% T-9 EA e3

CMF-55 14.2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K200BEEA CMF5514K200BEEA-ND 68P1352
Product Name RES 14.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 14.2K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers