Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K070BHEK

Description
14.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514K070BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K070BHEK-ND
Through Hole Resistors CMF5514K070BHEK-ND
14.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.07K OHM 1/2W 0.1% AXIAL - CMF5514K070BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.07K OHM 1/2W 0.1% AXIAL
CMF5514K070BHEK
RES 14.07K OHM 1/2W 0.1% AXIAL CMF5514K070BHEK
RES 14.07Kohm 1/2W 0.1% AXIAL

RES 14.07Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 14.07K .1% T-2 Ek E3 Vishay - 68P1347 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.07K .1% T-2 Ek E3 Vishay
68P1347
Cmf-55 14.07K .1% T-2 Ek E3 Vishay 68P1347
CMF-55 14.07K .1% T-2 EK e3

CMF-55 14.07K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K070BHEK-ND CMF5514K070BHEK 68P1347
Product Name Through Hole Resistors RES 14.07K OHM 1/2W 0.1% AXIAL Cmf-55 14.07K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details