Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K070BHBF

Description
14.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514K070BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K070BHBF-ND
Through Hole Resistors CMF5514K070BHBF-ND
14.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.07K OHM 1/2W 0.1% AXIAL - CMF5514K070BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.07K OHM 1/2W 0.1% AXIAL
CMF5514K070BHBF
RES 14.07K OHM 1/2W 0.1% AXIAL CMF5514K070BHBF
RES 14.07Kohm 1/2W 0.1% AXIAL

RES 14.07Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 14.07K .1% T-2 B14 Vishay - 68P1345 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.07K .1% T-2 B14 Vishay
68P1345
Cmf-55 14.07K .1% T-2 B14 Vishay 68P1345
CMF-55 14.07K .1% T-2 B14

CMF-55 14.07K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K070BHBF-ND CMF5514K070BHBF 68P1345
Product Name Through Hole Resistors RES 14.07K OHM 1/2W 0.1% AXIAL Cmf-55 14.07K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details