Vishay Precision Group Cmf-55 14K 1% T-1 Re7 Vishay CMF5514K000FKR7

Description
CMF-55 14K 1% T-1 RE7
Description
CMF-55 14K 1% T-1 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 14K 1% T-1 Re7 Vishay - 68P1339 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14K 1% T-1 Re7 Vishay
68P1339
Cmf-55 14K 1% T-1 Re7 Vishay 68P1339
CMF-55 14K 1% T-1 RE7

CMF-55 14K 1% T-1 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P1339
Product Name Cmf-55 14K 1% T-1 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers