Vishay Precision Group Metal Film Resistors - CMF5514K000FKEB

Description
Metal Film Resistors - Through Hole 14Kohm 1% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 14Kohm 1% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5514K000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5514K000FKEB
Metal Film Resistors - CMF5514K000FKEB
Metal Film Resistors - Through Hole 14Kohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 14Kohm 1% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF5514K000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K000FKEB-ND
Through Hole Resistors CMF5514K000FKEB-ND
14 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14K 1% T-1 Eb E3 Vishay - 48P6052 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14K 1% T-1 Eb E3 Vishay
48P6052
Cmf-55 14K 1% T-1 Eb E3 Vishay 48P6052
CMF-55 14K 1% T-1 EB e3

CMF-55 14K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K000FKEB CMF5514K000FKEB-ND 48P6052
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 14K 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details