Vishay Intertechnology, Inc. Metal Film Resistors - CMF5514K000FKBF

Description
Metal Film Resistors - Through Hole 1/4watt 14Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 14Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5514K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5514K000FKBF
Metal Film Resistors - CMF5514K000FKBF
Metal Film Resistors - Through Hole 1/4watt 14Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 14Kohms 1%

Supplier's Site
Through Hole Resistors - CMF5514K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K000FKBF-ND
Through Hole Resistors CMF5514K000FKBF-ND
14 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,140Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,140Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8342
Resistor,metal Film,140Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8342
Resistor,Metal Film,140KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,140KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K000FKBF CMF5514K000FKBF-ND 40C8342
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,140Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details