Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K000FHEB

Description
14 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF14.0KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF14.0KHFCT-ND
Through Hole Resistors CMF14.0KHFCT-ND
14 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF14.0KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF14.0KHFTR-ND
Through Hole Resistors CMF14.0KHFTR-ND
14 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.0K OHM 1/2W 1% AXIAL - CMF5514K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1/2W 1% AXIAL
CMF5514K000FHEB
RES 14.0K OHM 1/2W 1% AXIAL CMF5514K000FHEB
RES 14.0Kohm 1/2W 1% AXIAL

RES 14.0Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 14K 1% T-2 Eb E3 Vishay - 68P1331 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14K 1% T-2 Eb E3 Vishay
68P1331
Cmf-55 14K 1% T-2 Eb E3 Vishay 68P1331
CMF-55 14K 1% T-2 EB e3

CMF-55 14K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF14.0KHFCT-ND CMF5514K000FHEB 68P1331
Product Name Through Hole Resistors RES 14.0K OHM 1/2W 1% AXIAL Cmf-55 14K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details