Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K000BHRE

Description
14 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514K000BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K000BHRE-ND
Through Hole Resistors CMF5514K000BHRE-ND
14 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14K OHM 1/2W 0.1% AXIAL - CMF5514K000BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1/2W 0.1% AXIAL
CMF5514K000BHRE
RES 14K OHM 1/2W 0.1% AXIAL CMF5514K000BHRE
RES 14Kohm 1/2W 0.1% AXIAL

RES 14Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 14K .1% T-2 R36 Vishay - 68P1325 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14K .1% T-2 R36 Vishay
68P1325
Cmf-55 14K .1% T-2 R36 Vishay 68P1325
CMF-55 14K .1% T-2 R36

CMF-55 14K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K000BHRE-ND CMF5514K000BHRE 68P1325
Product Name Through Hole Resistors RES 14K OHM 1/2W 0.1% AXIAL Cmf-55 14K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details