Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K000BHEB

Description
14 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514K000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K000BHEB-ND
Through Hole Resistors CMF5514K000BHEB-ND
14 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14K OHM 1/2W 0.1% AXIAL - CMF5514K000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1/2W 0.1% AXIAL
CMF5514K000BHEB
RES 14K OHM 1/2W 0.1% AXIAL CMF5514K000BHEB
RES 14Kohm 1/2W 0.1% AXIAL

RES 14Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 14K .1% T-2 Eb E3 Vishay - 68P1324 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14K .1% T-2 Eb E3 Vishay
68P1324
Cmf-55 14K .1% T-2 Eb E3 Vishay 68P1324
CMF-55 14K .1% T-2 EB e3

CMF-55 14K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K000BHEB-ND CMF5514K000BHEB 68P1324
Product Name Through Hole Resistors RES 14K OHM 1/2W 0.1% AXIAL Cmf-55 14K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers