Vishay Intertechnology, Inc. RES 149 OHM 1/2W 1% AXIAL CMF55149R00FHBF

Description
RES 149ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 149ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 149 OHM 1/2W 1% AXIAL - CMF55149R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 149 OHM 1/2W 1% AXIAL
CMF55149R00FHBF
RES 149 OHM 1/2W 1% AXIAL CMF55149R00FHBF
RES 149ohm 1/2W 1% AXIAL

RES 149ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55149R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55149R00FHBF-ND
Through Hole Resistors CMF55149R00FHBF-ND
149 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

149 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 149 Ohm, +/1 Percent, 50 Ppm Vishay - 81H1892 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 149 Ohm, +/1 Percent, 50 Ppm Vishay
81H1892
Cmf55, 149 Ohm, +/1 Percent, 50 Ppm Vishay 81H1892
CMF55, 149 Ohm, +/- 1 Percent, 50 ppm

CMF55, 149 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55149R00FHBF CMF55149R00FHBF-ND 81H1892
Product Name RES 149 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 149 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 149 ohms 149 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details