Vishay Intertechnology, Inc. RES 149.5K OHM 1/2W 1% AXIAL CMF55149K50FHEK

Description
RES 149.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 149.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 149.5K OHM 1/2W 1% AXIAL - CMF55149K50FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 149.5K OHM 1/2W 1% AXIAL
CMF55149K50FHEK
RES 149.5K OHM 1/2W 1% AXIAL CMF55149K50FHEK
RES 149.5Kohm 1/2W 1% AXIAL

RES 149.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55149K50FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55149K50FHEK-ND
Through Hole Resistors CMF55149K50FHEK-ND
149.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

149.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 149.5K 1% T-2 Ek E3 Vishay - 68P1581 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 149.5K 1% T-2 Ek E3 Vishay
68P1581
Cmf-55 149.5K 1% T-2 Ek E3 Vishay 68P1581
CMF-55 149.5K 1% T-2 EK e3

CMF-55 149.5K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55149K50FHEK CMF55149K50FHEK-ND 68P1581
Product Name RES 149.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 149.5K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 149500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details