Vishay Intertechnology, Inc. RES 149.5K OHM 1/2W 1% AXIAL CMF55149K50FHBF

Description
RES 149.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 149.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 149.5K OHM 1/2W 1% AXIAL - CMF55149K50FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 149.5K OHM 1/2W 1% AXIAL
CMF55149K50FHBF
RES 149.5K OHM 1/2W 1% AXIAL CMF55149K50FHBF
RES 149.5Kohm 1/2W 1% AXIAL

RES 149.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55149K50FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55149K50FHBF-ND
Through Hole Resistors CMF55149K50FHBF-ND
149.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

149.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.49Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C8595 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.49Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C8595
Resistor,metal Film,1.49Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C8595
Resistor,Metal Film,1.49MOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.49MOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55149K50FHBF CMF55149K50FHBF-ND 40C8595
Product Name RES 149.5K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.49Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 149500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details