Vishay Intertechnology, Inc. RES 149.5K OHM 1/2W 0.1% AXIAL CMF55149K50BHR6

Description
RES 149.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 149.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 149.5K OHM 1/2W 0.1% AXIAL - CMF55149K50BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 149.5K OHM 1/2W 0.1% AXIAL
CMF55149K50BHR6
RES 149.5K OHM 1/2W 0.1% AXIAL CMF55149K50BHR6
RES 149.5Kohm 1/2W 0.1% AXIAL

RES 149.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55149K50BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55149K50BHR6-ND
Through Hole Resistors CMF55149K50BHR6-ND
149.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

149.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 149.5K .1% T-2 Re6 Vishay - 68P1576 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 149.5K .1% T-2 Re6 Vishay
68P1576
Cmf-55 149.5K .1% T-2 Re6 Vishay 68P1576
CMF-55 149.5K .1% T-2 RE6

CMF-55 149.5K .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55149K50BHR6 CMF55149K50BHR6-ND 68P1576
Product Name RES 149.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 149.5K .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 149500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details