Vishay Intertechnology, Inc. Through Hole Resistors CMF55147R00FKRE

Description
147 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
147 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55147R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55147R00FKRE-ND
Through Hole Resistors CMF55147R00FKRE-ND
147 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 147 OHM 1/2W 1% AXIAL - CMF55147R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/2W 1% AXIAL
CMF55147R00FKRE
RES 147 OHM 1/2W 1% AXIAL CMF55147R00FKRE
RES 147ohm 1/2W 1% AXIAL

RES 147ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 147 1% T-1 R36 Vishay - 68P1570 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 147 1% T-1 R36 Vishay
68P1570
Cmf-55 147 1% T-1 R36 Vishay 68P1570
CMF-55 147 1% T-1 R36

CMF-55 147 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55147R00FKRE-ND CMF55147R00FKRE 68P1570
Product Name Through Hole Resistors RES 147 OHM 1/2W 1% AXIAL Cmf-55 147 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details