Vishay Intertechnology, Inc. Through Hole Resistors CMF55147R00FKR6

Description
147 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
147 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55147R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55147R00FKR6-ND
Through Hole Resistors CMF55147R00FKR6-ND
147 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
147 OHM 2W Resistor - 53-CMF55147R00FKR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
147 OHM 2W Resistor
53-CMF55147R00FKR6
147 OHM 2W Resistor 53-CMF55147R00FKR6
RES 147 OHM 1/2W 1% AXIAL Product overview: CMF55147R00FKR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 147 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 147 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55147R00FKR6 can be used for catalog matching and distributor lookup.

RES 147 OHM 1/2W 1% AXIAL Product overview: CMF55147R00FKR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 147 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 147 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55147R00FKR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 147 OHM 1/2W 1% AXIAL - CMF55147R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/2W 1% AXIAL
CMF55147R00FKR6
RES 147 OHM 1/2W 1% AXIAL CMF55147R00FKR6
RES 147ohm 1/2W 1% AXIAL

RES 147ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,147Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,147Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8593
Resistor,metal Film,147Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8593
Resistor,Metal Film,147Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,147Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site
RES 147 OHM 1/2W 1% AXIAL - 873-CMF55147R00FKR6 - Utmel Electronic Limited
Hong Kong, China
RES 147 OHM 1/2W 1% AXIAL
873-CMF55147R00FKR6
RES 147 OHM 1/2W 1% AXIAL 873-CMF55147R00FKR6
RES 147 OHM 1/2W 1% AXIAL

RES 147 OHM 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF55147R00FKR6-ND 53-CMF55147R00FKR6 CMF55147R00FKR6 40C8593 873-CMF55147R00FKR6
Product Name Through Hole Resistors 147 OHM 2W Resistor RES 147 OHM 1/2W 1% AXIAL Resistor,metal Film,147Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay RES 147 OHM 1/2W 1% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Resistance Range 147 ohms 147 ohms 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details