Vishay Intertechnology, Inc. RES 147 OHM 1/2W 1% AXIAL CMF55147R00FEBF

Description
RES 147ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/2W 1% AXIAL - CMF55147R00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/2W 1% AXIAL
CMF55147R00FEBF
RES 147 OHM 1/2W 1% AXIAL CMF55147R00FEBF
RES 147ohm 1/2W 1% AXIAL

RES 147ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55147R00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55147R00FEBF-ND
Through Hole Resistors CMF55147R00FEBF-ND
147 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,147Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,147Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C8586
Resistor,metal Film,147Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C8586
Resistor,Metal Film,147Ohms,250WV,1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,147Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55147R00FEBF CMF55147R00FEBF-ND 40C8586
Product Name RES 147 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,147Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers