Vishay Intertechnology, Inc. RES 147 OHM 1/2W 0.5% AXIAL CMF55147R00DHEA

Description
RES 147ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/2W 0.5% AXIAL - CMF55147R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/2W 0.5% AXIAL
CMF55147R00DHEA
RES 147 OHM 1/2W 0.5% AXIAL CMF55147R00DHEA
RES 147ohm 1/2W 0.5% AXIAL

RES 147ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55147R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55147R00DHEA-ND
Through Hole Resistors CMF55147R00DHEA-ND
147 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55147R00DHEA CMF55147R00DHEA-ND
Product Name RES 147 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers