Vishay Intertechnology, Inc. Through Hole Resistors CMF55147R00BEEB

Description
147 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
147 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55147R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55147R00BEEB-ND
Through Hole Resistors CMF55147R00BEEB-ND
147 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 147 OHM 1/2W 0.1% AXIAL - CMF55147R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/2W 0.1% AXIAL
CMF55147R00BEEB
RES 147 OHM 1/2W 0.1% AXIAL CMF55147R00BEEB
RES 147ohm 1/2W 0.1% AXIAL

RES 147ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 147 .1% T-9 Eb E3 Vishay - 68P1563 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 147 .1% T-9 Eb E3 Vishay
68P1563
Cmf-55 147 .1% T-9 Eb E3 Vishay 68P1563
CMF-55 147 .1% T-9 EB e3

CMF-55 147 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55147R00BEEB-ND CMF55147R00BEEB 68P1563
Product Name Through Hole Resistors RES 147 OHM 1/2W 0.1% AXIAL Cmf-55 147 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details