Vishay Intertechnology, Inc. RES 147 OHM 1/2W 0.1% AXIAL CMF55147R00BEEA

Description
RES 147ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/2W 0.1% AXIAL - CMF55147R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/2W 0.1% AXIAL
CMF55147R00BEEA
RES 147 OHM 1/2W 0.1% AXIAL CMF55147R00BEEA
RES 147ohm 1/2W 0.1% AXIAL

RES 147ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55147R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55147R00BEEA-ND
Through Hole Resistors CMF55147R00BEEA-ND
147 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55147R00BEEA CMF55147R00BEEA-ND
Product Name RES 147 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details