Vishay Intertechnology, Inc. RES 147K OHM 1/2W 0.5% AXIAL CMF55147K00DHEK

Description
RES 147Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/2W 0.5% AXIAL - CMF55147K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/2W 0.5% AXIAL
CMF55147K00DHEK
RES 147K OHM 1/2W 0.5% AXIAL CMF55147K00DHEK
RES 147Kohm 1/2W 0.5% AXIAL

RES 147Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55147K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55147K00DHEK-ND
Through Hole Resistors CMF55147K00DHEK-ND
147 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 147K .5% T-2 Ek E3 Vishay - 68P1546 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 147K .5% T-2 Ek E3 Vishay
68P1546
Cmf-55 147K .5% T-2 Ek E3 Vishay 68P1546
CMF-55 147K .5% T-2 EK e3

CMF-55 147K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55147K00DHEK CMF55147K00DHEK-ND 68P1546
Product Name RES 147K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 147K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details