Vishay Intertechnology, Inc. Through Hole Resistors CMF55147K00DER6

Description
147 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
147 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55147K00DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55147K00DER6-ND
Through Hole Resistors CMF55147K00DER6-ND
147 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 147K OHM 1/2W 0.5% AXIAL - CMF55147K00DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/2W 0.5% AXIAL
CMF55147K00DER6
RES 147K OHM 1/2W 0.5% AXIAL CMF55147K00DER6
RES 147Kohm 1/2W 0.5% AXIAL

RES 147Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 147K .5% T-9 Re6 Vishay - 68P1543 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 147K .5% T-9 Re6 Vishay
68P1543
Cmf-55 147K .5% T-9 Re6 Vishay 68P1543
CMF-55 147K .5% T-9 RE6

CMF-55 147K .5% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55147K00DER6-ND CMF55147K00DER6 68P1543
Product Name Through Hole Resistors RES 147K OHM 1/2W 0.5% AXIAL Cmf-55 147K .5% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details