Vishay Intertechnology, Inc. RES 147K OHM 1/2W 0.1% AXIAL CMF55147K00BHR6

Description
RES 147Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/2W 0.1% AXIAL - CMF55147K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/2W 0.1% AXIAL
CMF55147K00BHR6
RES 147K OHM 1/2W 0.1% AXIAL CMF55147K00BHR6
RES 147Kohm 1/2W 0.1% AXIAL

RES 147Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55147K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55147K00BHR6-ND
Through Hole Resistors CMF55147K00BHR6-ND
147 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.47Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8556 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.47Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8556
Resistor,metal Film,1.47Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8556
Resistor,Metal Film,1.47MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.47MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55147K00BHR6 CMF55147K00BHR6-ND 40C8556
Product Name RES 147K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.47Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details