Vishay Intertechnology, Inc. RES 147K OHM 1/2W 0.1% AXIAL CMF55147K00BHEK

Description
RES 147Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/2W 0.1% AXIAL - CMF55147K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/2W 0.1% AXIAL
CMF55147K00BHEK
RES 147K OHM 1/2W 0.1% AXIAL CMF55147K00BHEK
RES 147Kohm 1/2W 0.1% AXIAL

RES 147Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55147K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55147K00BHEK-ND
Through Hole Resistors CMF55147K00BHEK-ND
147 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 147K .1% T-2 Ek E3 Vishay - 68P1542 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 147K .1% T-2 Ek E3 Vishay
68P1542
Cmf-55 147K .1% T-2 Ek E3 Vishay 68P1542
CMF-55 147K .1% T-2 EK e3

CMF-55 147K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55147K00BHEK CMF55147K00BHEK-ND 68P1542
Product Name RES 147K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 147K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details