Vishay Intertechnology, Inc. RES 147K OHM 1/2W 0.1% AXIAL CMF55147K00BHEB

Description
RES 147Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/2W 0.1% AXIAL - CMF55147K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/2W 0.1% AXIAL
CMF55147K00BHEB
RES 147K OHM 1/2W 0.1% AXIAL CMF55147K00BHEB
RES 147Kohm 1/2W 0.1% AXIAL

RES 147Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55147K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55147K00BHEB-ND
Through Hole Resistors CMF55147K00BHEB-ND
147 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 147K .1% T-2 Eb E3 Vishay - 68P1541 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 147K .1% T-2 Eb E3 Vishay
68P1541
Cmf-55 147K .1% T-2 Eb E3 Vishay 68P1541
CMF-55 147K .1% T-2 EB e3

CMF-55 147K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55147K00BHEB CMF55147K00BHEB-ND 68P1541
Product Name RES 147K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 147K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers