Vishay Intertechnology, Inc. RES 145K OHM 1/2W 0.1% AXIAL CMF55145K00BERE70

Description
RES 145Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 145Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 145K OHM 1/2W 0.1% AXIAL - CMF55145K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 145K OHM 1/2W 0.1% AXIAL
CMF55145K00BERE70
RES 145K OHM 1/2W 0.1% AXIAL CMF55145K00BERE70
RES 145Kohm 1/2W 0.1% AXIAL

RES 145Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55145K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55145K00BERE70-ND
Through Hole Resistors CMF55145K00BERE70-ND
145 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

145 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 145 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C8539 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 145 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C8539
Cmf55, 145 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C8539
CMF55, 145 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 145 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55145K00BERE70 CMF55145K00BERE70-ND 40C8539
Product Name RES 145K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 145 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 145000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details