Vishay Intertechnology, Inc. Through Hole Resistors CMF55145K00BER670

Description
145 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
145 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55145K00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55145K00BER670-ND
Through Hole Resistors CMF55145K00BER670-ND
145 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

145 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 145K OHM 1/2W 0.1% AXIAL - CMF55145K00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 145K OHM 1/2W 0.1% AXIAL
CMF55145K00BER670
RES 145K OHM 1/2W 0.1% AXIAL CMF55145K00BER670
RES 145Kohm 1/2W 0.1% AXIAL

RES 145Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,1.45Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8541 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.45Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8541
Resistor,metal Film,1.45Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8541
Resistor,Metal Film,1.45MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.45MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55145K00BER670-ND CMF55145K00BER670 40C8541
Product Name Through Hole Resistors RES 145K OHM 1/2W 0.1% AXIAL Resistor,metal Film,1.45Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details