Metal Film Resistors - Through Hole 1/4watt 145Kohms .1%
145 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,145KOhms,250WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55145K00BER6 | CMF55145K00BER6-ND | 40C8540 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Resistor,metal Film,145Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 145000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor |