Vishay Intertechnology, Inc. Through Hole Resistors CMF55145K00BEEB70

Description
145 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
145 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55145K00BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55145K00BEEB70-ND
Through Hole Resistors CMF55145K00BEEB70-ND
145 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

145 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 145K OHM 1/2W 0.1% AXIAL - CMF55145K00BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 145K OHM 1/2W 0.1% AXIAL
CMF55145K00BEEB70
RES 145K OHM 1/2W 0.1% AXIAL CMF55145K00BEEB70
RES 145Kohm 1/2W 0.1% AXIAL

RES 145Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 145K .1% T-9 Eb E3 Vishay - 68P1534 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 145K .1% T-9 Eb E3 Vishay
68P1534
Cmf-55-70 145K .1% T-9 Eb E3 Vishay 68P1534
CMF-55-70 145K .1% T-9 EB e3

CMF-55-70 145K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55145K00BEEB70-ND CMF55145K00BEEB70 68P1534
Product Name Through Hole Resistors RES 145K OHM 1/2W 0.1% AXIAL Cmf-55-70 145K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers