Vishay Intertechnology, Inc. Through Hole Resistors CMF55143R00FKR6

Description
143 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
143 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55143R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55143R00FKR6-ND
Through Hole Resistors CMF55143R00FKR6-ND
143 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 143 OHM 1/2W 1% AXIAL - CMF55143R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/2W 1% AXIAL
CMF55143R00FKR6
RES 143 OHM 1/2W 1% AXIAL CMF55143R00FKR6
RES 143ohm 1/2W 1% AXIAL

RES 143ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,143Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8537 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,143Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8537
Resistor,metal Film,143Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8537
Resistor,Metal Film,143Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,143Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55143R00FKR6-ND CMF55143R00FKR6 40C8537
Product Name Through Hole Resistors RES 143 OHM 1/2W 1% AXIAL Resistor,metal Film,143Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details