Vishay Intertechnology, Inc. Through Hole Resistors CMF55143R00FKEK

Description
143 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
143 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55143R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55143R00FKEK-ND
Through Hole Resistors CMF55143R00FKEK-ND
143 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 143 OHM 1/2W 1% AXIAL - CMF55143R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/2W 1% AXIAL
CMF55143R00FKEK
RES 143 OHM 1/2W 1% AXIAL CMF55143R00FKEK
RES 143ohm 1/2W 1% AXIAL

RES 143ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 143 1% T-1 Ek E3 Vishay - 48P6072 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 143 1% T-1 Ek E3 Vishay
48P6072
Cmf-55 143 1% T-1 Ek E3 Vishay 48P6072
CMF-55 143 1% T-1 EK e3

CMF-55 143 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55143R00FKEK-ND CMF55143R00FKEK 48P6072
Product Name Through Hole Resistors RES 143 OHM 1/2W 1% AXIAL Cmf-55 143 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details