Vishay Intertechnology, Inc. Through Hole Resistors CMF55143R00FEBF

Description
143 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
143 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55143R00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55143R00FEBF-ND
Through Hole Resistors CMF55143R00FEBF-ND
143 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 143 OHM 1/2W 1% AXIAL - CMF55143R00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/2W 1% AXIAL
CMF55143R00FEBF
RES 143 OHM 1/2W 1% AXIAL CMF55143R00FEBF
RES 143ohm 1/2W 1% AXIAL

RES 143ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,143Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8532 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,143Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C8532
Resistor,metal Film,143Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C8532
Resistor,Metal Film,143Ohms,250WV,1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,143Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55143R00FEBF-ND CMF55143R00FEBF 40C8532
Product Name Through Hole Resistors RES 143 OHM 1/2W 1% AXIAL Resistor,metal Film,143Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details