Vishay Intertechnology, Inc. RES 143 OHM 1/2W 0.5% AXIAL CMF55143R00DHRE

Description
RES 143ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 143ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1/2W 0.5% AXIAL - CMF55143R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/2W 0.5% AXIAL
CMF55143R00DHRE
RES 143 OHM 1/2W 0.5% AXIAL CMF55143R00DHRE
RES 143ohm 1/2W 0.5% AXIAL

RES 143ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55143R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55143R00DHRE-ND
Through Hole Resistors CMF55143R00DHRE-ND
143 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 143 .5% T-2 R36 Vishay - 68P1525 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 143 .5% T-2 R36 Vishay
68P1525
Cmf-55 143 .5% T-2 R36 Vishay 68P1525
CMF-55 143 .5% T-2 R36

CMF-55 143 .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55143R00DHRE CMF55143R00DHRE-ND 68P1525
Product Name RES 143 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 143 .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers