Vishay Intertechnology, Inc. RES 143K OHM 1/2W 1% AXIAL CMF55143K00FKEB

Description
RES 143Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/2W 1% AXIAL - CMF55143K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/2W 1% AXIAL
CMF55143K00FKEB
RES 143K OHM 1/2W 1% AXIAL CMF55143K00FKEB
RES 143Kohm 1/2W 1% AXIAL

RES 143Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55143K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55143K00FKEB-ND
Through Hole Resistors CMF55143K00FKEB-ND
143 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 143K 1% T-1 Eb E3 Vishay - 48P6068 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 143K 1% T-1 Eb E3 Vishay
48P6068
Cmf-55 143K 1% T-1 Eb E3 Vishay 48P6068
CMF-55 143K 1% T-1 EB e3

CMF-55 143K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55143K00FKEB CMF55143K00FKEB-ND 48P6068
Product Name RES 143K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 143K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details