Vishay Precision Group Metal Film Resistors - CMF55143K00DHWF

Description
Metal Film Resistors - Through Hole CMF-55 143K .5% T-2 RE5
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 143K .5% T-2 RE5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55143K00DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55143K00DHWF
Metal Film Resistors - CMF55143K00DHWF
Metal Film Resistors - Through Hole CMF-55 143K .5% T-2 RE5

Metal Film Resistors - Through Hole CMF-55 143K .5% T-2 RE5

Supplier's Site
Cmf-55 143K .5% T-2 Re5 Vishay - 68P1508 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 143K .5% T-2 Re5 Vishay
68P1508
Cmf-55 143K .5% T-2 Re5 Vishay 68P1508
CMF-55 143K .5% T-2 RE5

CMF-55 143K .5% T-2 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55143K00DHWF 68P1508
Product Name Metal Film Resistors - Cmf-55 143K .5% T-2 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details