Vishay Intertechnology, Inc. Through Hole Resistors CMF55143K00DHR6

Description
143 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
143 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55143K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55143K00DHR6-ND
Through Hole Resistors CMF55143K00DHR6-ND
143 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55143K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55143K00DHR6
Metal Film Resistors - CMF55143K00DHR6
Metal Film Resistors - Through Hole 1/4watt 143Kohms .5%

Metal Film Resistors - Through Hole 1/4watt 143Kohms .5%

Supplier's Site
Cmf-55 143K .5% T-2 Re6 Vishay - 68P1507 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 143K .5% T-2 Re6 Vishay
68P1507
Cmf-55 143K .5% T-2 Re6 Vishay 68P1507
CMF-55 143K .5% T-2 RE6

CMF-55 143K .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55143K00DHR6-ND CMF55143K00DHR6 68P1507
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 143K .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers