Vishay Intertechnology, Inc. Through Hole Resistors CMF55143K00CHEB

Description
143 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
143 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55143K00CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55143K00CHEB-ND
Through Hole Resistors CMF55143K00CHEB-ND
143 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 143K OHM 1/2W 0.25% AXIAL - CMF55143K00CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/2W 0.25% AXIAL
CMF55143K00CHEB
RES 143K OHM 1/2W 0.25% AXIAL CMF55143K00CHEB
RES 143Kohm 1/2W 0.25% AXIAL

RES 143Kohm 1/2W 0.25% AXIAL

Supplier's Site
Cmf-55 143K .25% T-2 Eb E3 Vishay - 68P1504 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 143K .25% T-2 Eb E3 Vishay
68P1504
Cmf-55 143K .25% T-2 Eb E3 Vishay 68P1504
CMF-55 143K .25% T-2 EB e3

CMF-55 143K .25% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55143K00CHEB-ND CMF55143K00CHEB 68P1504
Product Name Through Hole Resistors RES 143K OHM 1/2W 0.25% AXIAL Cmf-55 143K .25% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details