Vishay Intertechnology, Inc. RES 143K OHM 1/2W 0.1% AXIAL CMF55143K00BEBF

Description
RES 143Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/2W 0.1% AXIAL - CMF55143K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/2W 0.1% AXIAL
CMF55143K00BEBF
RES 143K OHM 1/2W 0.1% AXIAL CMF55143K00BEBF
RES 143Kohm 1/2W 0.1% AXIAL

RES 143Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55143K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55143K00BEBF-ND
Through Hole Resistors CMF55143K00BEBF-ND
143 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.43Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8501 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.43Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8501
Resistor,metal Film,1.43Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8501
Resistor,Metal Film,1.43MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.43MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55143K00BEBF CMF55143K00BEBF-ND 40C8501
Product Name RES 143K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.43Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details