Vishay Intertechnology, Inc. RES 142.8K OHM 1/2W 0.1% AXIAL CMF55142K80BHR6

Description
RES 142.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 142.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 142.8K OHM 1/2W 0.1% AXIAL - CMF55142K80BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 142.8K OHM 1/2W 0.1% AXIAL
CMF55142K80BHR6
RES 142.8K OHM 1/2W 0.1% AXIAL CMF55142K80BHR6
RES 142.8Kohm 1/2W 0.1% AXIAL

RES 142.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55142K80BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55142K80BHR6-ND
Through Hole Resistors CMF55142K80BHR6-ND
142.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

142.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55142K80BHR6 CMF55142K80BHR6-ND
Product Name RES 142.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 142800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details