Vishay Intertechnology, Inc. RES 142.8K OHM 1/2W 0.1% AXIAL CMF55142K80BHEK

Description
RES 142.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 142.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 142.8K OHM 1/2W 0.1% AXIAL - CMF55142K80BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 142.8K OHM 1/2W 0.1% AXIAL
CMF55142K80BHEK
RES 142.8K OHM 1/2W 0.1% AXIAL CMF55142K80BHEK
RES 142.8Kohm 1/2W 0.1% AXIAL

RES 142.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55142K80BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55142K80BHEK-ND
Through Hole Resistors CMF55142K80BHEK-ND
142.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

142.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 142.8K .1% T-2 Ek E3 Vishay - 68P1493 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 142.8K .1% T-2 Ek E3 Vishay
68P1493
Cmf-55 142.8K .1% T-2 Ek E3 Vishay 68P1493
CMF-55 142.8K .1% T-2 EK e3

CMF-55 142.8K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55142K80BHEK CMF55142K80BHEK-ND 68P1493
Product Name RES 142.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 142.8K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 142800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details