Vishay Intertechnology, Inc. RES 141.4K OHM 1/2W 0.5% AXIAL CMF55141K40DHRE

Description
RES 141.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 141.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 141.4K OHM 1/2W 0.5% AXIAL - CMF55141K40DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 141.4K OHM 1/2W 0.5% AXIAL
CMF55141K40DHRE
RES 141.4K OHM 1/2W 0.5% AXIAL CMF55141K40DHRE
RES 141.4Kohm 1/2W 0.5% AXIAL

RES 141.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55141K40DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55141K40DHRE-ND
Through Hole Resistors CMF55141K40DHRE-ND
141.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

141.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 141.4K .5% T-2 R36 Vishay - 68P1490 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 141.4K .5% T-2 R36 Vishay
68P1490
Cmf-55 141.4K .5% T-2 R36 Vishay 68P1490
CMF-55 141.4K .5% T-2 R36

CMF-55 141.4K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55141K40DHRE CMF55141K40DHRE-ND 68P1490
Product Name RES 141.4K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 141.4K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 141400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers