Vishay Intertechnology, Inc. RES 141.4K OHM 1/2W 0.5% AXIAL CMF55141K40DHR6

Description
RES 141.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 141.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 141.4K OHM 1/2W 0.5% AXIAL - CMF55141K40DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 141.4K OHM 1/2W 0.5% AXIAL
CMF55141K40DHR6
RES 141.4K OHM 1/2W 0.5% AXIAL CMF55141K40DHR6
RES 141.4Kohm 1/2W 0.5% AXIAL

RES 141.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55141K40DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55141K40DHR6-ND
Through Hole Resistors CMF55141K40DHR6-ND
141.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

141.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 141.4 Kohm, +/0.5 Percent, 50 Ppm Vishay - 40C8497 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 141.4 Kohm, +/0.5 Percent, 50 Ppm Vishay
40C8497
Cmf55, 141.4 Kohm, +/0.5 Percent, 50 Ppm Vishay 40C8497
CMF55, 141.4 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 141.4 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55141K40DHR6 CMF55141K40DHR6-ND 40C8497
Product Name RES 141.4K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf55, 141.4 Kohm, +/0.5 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 141400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details