Vishay Intertechnology, Inc. RES 141.4K OHM 1/2W 0.5% AXIAL CMF55141K40DHEB

Description
RES 141.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 141.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 141.4K OHM 1/2W 0.5% AXIAL - CMF55141K40DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 141.4K OHM 1/2W 0.5% AXIAL
CMF55141K40DHEB
RES 141.4K OHM 1/2W 0.5% AXIAL CMF55141K40DHEB
RES 141.4Kohm 1/2W 0.5% AXIAL

RES 141.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55141K40DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55141K40DHEB-ND
Through Hole Resistors CMF55141K40DHEB-ND
141.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

141.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 141.4K .5% T-2 Eb E3 Vishay - 68P1489 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 141.4K .5% T-2 Eb E3 Vishay
68P1489
Cmf-55 141.4K .5% T-2 Eb E3 Vishay 68P1489
CMF-55 141.4K .5% T-2 EB e3

CMF-55 141.4K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55141K40DHEB CMF55141K40DHEB-ND 68P1489
Product Name RES 141.4K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 141.4K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 141400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details