Vishay Intertechnology, Inc. Metal Film Resistors - CMF55141K10DHEK

Description
Metal Film Resistors - Through Hole CMF-55 141.1K .5% T-2 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 141.1K .5% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55141K10DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55141K10DHEK
Metal Film Resistors - CMF55141K10DHEK
Metal Film Resistors - Through Hole CMF-55 141.1K .5% T-2 EK e3

Metal Film Resistors - Through Hole CMF-55 141.1K .5% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF55141K10DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55141K10DHEK-ND
Through Hole Resistors CMF55141K10DHEK-ND
141.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

141.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55141K10DHEK CMF55141K10DHEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details