Vishay Intertechnology, Inc. RES 140 OHM 1/2W 1% AXIAL CMF55140R00FKBF

Description
RES 140ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/2W 1% AXIAL - CMF55140R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/2W 1% AXIAL
CMF55140R00FKBF
RES 140 OHM 1/2W 1% AXIAL CMF55140R00FKBF
RES 140ohm 1/2W 1% AXIAL

RES 140ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55140R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140R00FKBF-ND
Through Hole Resistors CMF55140R00FKBF-ND
140 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,140Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 83H5536 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,140Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
83H5536
Resistor,metal Film,140Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 83H5536
Resistor,Metal Film,140Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,140Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55140R00FKBF CMF55140R00FKBF-ND 83H5536
Product Name RES 140 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,140Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details