Vishay Intertechnology, Inc. Through Hole Resistors CMF55140R00DHEA

Description
140 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
140 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55140R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140R00DHEA-ND
Through Hole Resistors CMF55140R00DHEA-ND
140 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 140 OHM 1/2W 0.5% AXIAL - CMF55140R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/2W 0.5% AXIAL
CMF55140R00DHEA
RES 140 OHM 1/2W 0.5% AXIAL CMF55140R00DHEA
RES 140ohm 1/2W 0.5% AXIAL

RES 140ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 140 .5% T-2 Ea E3 Vishay - 68P1475 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 140 .5% T-2 Ea E3 Vishay
68P1475
Cmf-55 140 .5% T-2 Ea E3 Vishay 68P1475
CMF-55 140 .5% T-2 EA e3

CMF-55 140 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55140R00DHEA-ND CMF55140R00DHEA 68P1475
Product Name Through Hole Resistors RES 140 OHM 1/2W 0.5% AXIAL Cmf-55 140 .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details