Vishay Intertechnology, Inc. Through Hole Resistors CMF55140K00FKEB

Description
140 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
140 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55140K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140K00FKEB-ND
Through Hole Resistors CMF55140K00FKEB-ND
140 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55140K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55140K00FKEB
Metal Film Resistors - CMF55140K00FKEB
Metal Film Resistors - Through Hole CMF-55 140K 1% T-1 EB e3

Metal Film Resistors - Through Hole CMF-55 140K 1% T-1 EB e3

Supplier's Site
Cmf-55 140K 1% T-1 Eb E3 Vishay - 68P1473 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 140K 1% T-1 Eb E3 Vishay
68P1473
Cmf-55 140K 1% T-1 Eb E3 Vishay 68P1473
CMF-55 140K 1% T-1 EB e3

CMF-55 140K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55140K00FKEB-ND CMF55140K00FKEB 68P1473
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 140K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers