Vishay Intertechnology, Inc. 2W Resistor CMF55140K00FHEB

Description
RES 140K OHM 1/2W 1% AXIAL Product overview: CMF55140K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55140K00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 140K OHM 1/2W 1% AXIAL Product overview: CMF55140K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55140K00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-CMF55140K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 140K OHM 1/2W 1% AXIAL Product overview: CMF55140K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55140K00FHEB can be used for catalog matching and distributor lookup.

RES 140K OHM 1/2W 1% AXIAL Product overview: CMF55140K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55140K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 140K OHM 1/2W 1% AXIAL - CMF55140K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/2W 1% AXIAL
CMF55140K00FHEB
RES 140K OHM 1/2W 1% AXIAL CMF55140K00FHEB
RES 140Kohm 1/2W 1% AXIAL

RES 140Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF140KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF140KHFCT-ND
Through Hole Resistors CMF140KHFCT-ND
140 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF140KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF140KHFTR-ND
Through Hole Resistors CMF140KHFTR-ND
140 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 140K 1% T-2 Eb E3 Vishay - 68P1470 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 140K 1% T-2 Eb E3 Vishay
68P1470
Cmf-55 140K 1% T-2 Eb E3 Vishay 68P1470
CMF-55 140K 1% T-2 EB e3

CMF-55 140K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF55140K00FHEB CMF55140K00FHEB CMF140KHFCT-ND 68P1470
Product Name 2W Resistor RES 140K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 140K 1% T-2 Eb E3 Vishay
Resistance Range 140000 ohms 140000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details