Vishay Intertechnology, Inc. Through Hole Resistors CMF55140K00DHEB

Description
140 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
140 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55140K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140K00DHEB-ND
Through Hole Resistors CMF55140K00DHEB-ND
140 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 140K OHM 1/2W 0.5% AXIAL - CMF55140K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/2W 0.5% AXIAL
CMF55140K00DHEB
RES 140K OHM 1/2W 0.5% AXIAL CMF55140K00DHEB
RES 140Kohm 1/2W 0.5% AXIAL

RES 140Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 140K .5% T-2 Eb E3 Vishay - 68P1467 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 140K .5% T-2 Eb E3 Vishay
68P1467
Cmf-55 140K .5% T-2 Eb E3 Vishay 68P1467
CMF-55 140K .5% T-2 EB e3

CMF-55 140K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55140K00DHEB-ND CMF55140K00DHEB 68P1467
Product Name Through Hole Resistors RES 140K OHM 1/2W 0.5% AXIAL Cmf-55 140K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details