Vishay Intertechnology, Inc. METAL FILM,1/8W,140K,.1%,25PPM,T/R CMF55140K00BER6

Description
METAL FILM,1/8W,140K,.1%,2 5PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,140K,.1%,2 5PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,140K,.1%,25PPM,T/R - CMF55140K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,140K,.1%,25PPM,T/R
CMF55140K00BER6
METAL FILM,1/8W,140K,.1%,25PPM,T/R CMF55140K00BER6
METAL FILM,1/8W,140K,.1%,2 5PPM,T/R

METAL FILM,1/8W,140K,.1%,25PPM,T/R

Supplier's Site
Through Hole Resistors - CMF55140K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140K00BER6-ND
Through Hole Resistors CMF55140K00BER6-ND
140 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55140K00BER6 CMF55140K00BER6-ND
Product Name METAL FILM,1/8W,140K,.1%,25PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers