Vishay Intertechnology, Inc. Through Hole Resistors CMF55140K00BEEB

Description
140 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
140 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55140K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140K00BEEB-ND
Through Hole Resistors CMF55140K00BEEB-ND
140 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 140K OHM 1/2W 0.1% AXIAL - CMF55140K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/2W 0.1% AXIAL
CMF55140K00BEEB
RES 140K OHM 1/2W 0.1% AXIAL CMF55140K00BEEB
RES 140Kohm 1/2W 0.1% AXIAL

RES 140Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 140K .1% T-9 Eb E3 Vishay - 68P1455 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 140K .1% T-9 Eb E3 Vishay
68P1455
Cmf-55 140K .1% T-9 Eb E3 Vishay 68P1455
CMF-55 140K .1% T-9 EB e3

CMF-55 140K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55140K00BEEB-ND CMF55140K00BEEB 68P1455
Product Name Through Hole Resistors RES 140K OHM 1/2W 0.1% AXIAL Cmf-55 140K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details